O-Z/Gedney Rigid/EMT Conduit Hub CH-150

Description
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 2-1/2 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
Datasheet
Description
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 2-1/2 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CH-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CH-150
Rigid/EMT Conduit Hub CH-150
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 2-1/2 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
  • TAPERED FEMALE THREADED TYPE
  • ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL
  • 2-1/2 INCH DIA X 1-7/8 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • WATERTIGHT
  • APPLICABLE STANDARD W-F-408E
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CH-150
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details