O-Z/Gedney Rigid/EMT Expansion/Deflection Joint DX-125

Description
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 7-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION ALLOW FOR A DEFLECTION OF 30 DEG FROM NORMAL ALIGNMENT IN ANY DIRECTION, DESIGNED TO WITHSTAND OCCASIONAL VIBRATION TRANSMITTED TO CONDUIT BY ROTATING EQUIPMENT OR VEHICULAR TRAFFIC DX MODEL
Datasheet
Description
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 7-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION ALLOW FOR A DEFLECTION OF 30 DEG FROM NORMAL ALIGNMENT IN ANY DIRECTION, DESIGNED TO WITHSTAND OCCASIONAL VIBRATION TRANSMITTED TO CONDUIT BY ROTATING EQUIPMENT OR VEHICULAR TRAFFIC DX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - DX-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
DX-125
Rigid/EMT Expansion/Deflection Joint DX-125
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 7-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION ALLOW FOR A DEFLECTION OF 30 DEG FROM NORMAL ALIGNMENT IN ANY DIRECTION, DESIGNED TO WITHSTAND OCCASIONAL VIBRATION TRANSMITTED TO CONDUIT BY ROTATING EQUIPMENT OR VEHICULAR TRAFFIC DX MODEL
  • BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL
  • 7-1/4 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 3/4 INCH, 30 DEG MAX. MOVEMENT
  • UL 514B, CSA C22.2 APPROVAL
  • 3-1/8 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4
  • APPLICATION ALLOW FOR A DEFLECTION OF 30 DEG FROM NORMAL ALIGNMENT IN ANY DIRECTION, DESIGNED TO WITHSTAND OCCASIONAL VIBRATION TRANSMITTED TO CONDUIT BY ROTATING EQUIPMENT OR VEHICULAR TRAFFIC
  • DX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number DX-125
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details