O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBE-150P-1

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL (1) 0.78 INCH, (2) 0.59 INCH, (3) 0.54 INCH, (4) 0.44 INCH WIRE SIZE UL APPROVAL 1-1/2 INCH CONDUIT SIZE OPERATING TEMPERATURE RATING -40 TO 93 DEG C APPLICATION IMC/EMT, RIGID METAL CONDUIT
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL (1) 0.78 INCH, (2) 0.59 INCH, (3) 0.54 INCH, (4) 0.44 INCH WIRE SIZE UL APPROVAL 1-1/2 INCH CONDUIT SIZE OPERATING TEMPERATURE RATING -40 TO 93 DEG C APPLICATION IMC/EMT, RIGID METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBE-150P-1 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBE-150P-1
Cable in Rigid/EMT Conduit Sealing Bushing CSBE-150P-1
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL (1) 0.78 INCH, (2) 0.59 INCH, (3) 0.54 INCH, (4) 0.44 INCH WIRE SIZE UL APPROVAL 1-1/2 INCH CONDUIT SIZE OPERATING TEMPERATURE RATING -40 TO 93 DEG C APPLICATION IMC/EMT, RIGID METAL CONDUIT
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL
  • (1) 0.78 INCH, (2) 0.59 INCH, (3) 0.54 INCH, (4) 0.44 INCH WIRE SIZE
  • UL APPROVAL
  • 1-1/2 INCH CONDUIT SIZE
  • OPERATING TEMPERATURE RATING -40 TO 93 DEG C
  • APPLICATION IMC/EMT, RIGID METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBE-150P-1
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details