O-Z/Gedney Rigid/EMT Expansion/Deflection Joint AXB100

Description
HOT DIP GALVANIZED DUCTILE IRON MATERIAL 8 1/4 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 3-1/16 INCH DIAMETER 1 INCH TRADE SIZE CORROSION RESISTANT APPLICATION ACCOMMODATE EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AND IMC AXB MODEL
Datasheet
Description
HOT DIP GALVANIZED DUCTILE IRON MATERIAL 8 1/4 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 3-1/16 INCH DIAMETER 1 INCH TRADE SIZE CORROSION RESISTANT APPLICATION ACCOMMODATE EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AND IMC AXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - AXB100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
AXB100
Rigid/EMT Expansion/Deflection Joint AXB100
HOT DIP GALVANIZED DUCTILE IRON MATERIAL 8 1/4 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 3-1/16 INCH DIAMETER 1 INCH TRADE SIZE CORROSION RESISTANT APPLICATION ACCOMMODATE EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AND IMC AXB MODEL
  • HOT DIP GALVANIZED DUCTILE IRON MATERIAL
  • 8 1/4 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 4 INCH MAX. MOVEMENT
  • UL APPROVAL
  • 3-1/16 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CORROSION RESISTANT
  • APPLICATION ACCOMMODATE EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AND IMC
  • AXB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AXB100
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2640076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Guides
Size 0.7874 inch (20 mm)
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details