O-Z/Gedney Conduit Body Cover BC125G

Description
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
Datasheet
Description
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BC125G - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
BC125G
Conduit Body Cover BC125G
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
  • SCREW TYPE
  • HOT DIP GALVANIZED GRAY IRON MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 1-1/4 TO 1-1/2 INCH TRADE SIZE
  • SPEC 5[TM] BRAND
  • APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT
  • BC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BC125G
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details