O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSME600P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 4/4.5 INCH OUTER CONDUIT DIAMETER 3.66/3.8/3.96 INCH (CAST IRON PIPE) PIPE SIZE 3-1/2 INCH / 4 INCH CONDUIT SIZE 6 INCH CORE DRILLED HOLE CSM MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 4/4.5 INCH OUTER CONDUIT DIAMETER 3.66/3.8/3.96 INCH (CAST IRON PIPE) PIPE SIZE 3-1/2 INCH / 4 INCH CONDUIT SIZE 6 INCH CORE DRILLED HOLE CSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSME600P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSME600P
Conduit in Rigid/EMT Conduit Sealing Bushing CSME600P
PVC COATED STEEL PRESSURE DISC MATERIAL 4/4.5 INCH OUTER CONDUIT DIAMETER 3.66/3.8/3.96 INCH (CAST IRON PIPE) PIPE SIZE 3-1/2 INCH / 4 INCH CONDUIT SIZE 6 INCH CORE DRILLED HOLE CSM MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 4/4.5 INCH OUTER CONDUIT DIAMETER
  • 3.66/3.8/3.96 INCH (CAST IRON PIPE) PIPE SIZE
  • 3-1/2 INCH / 4 INCH CONDUIT SIZE
  • 6 INCH CORE DRILLED HOLE
  • CSM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSME600P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details