O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint AX-8-150A

Description
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 3-1/2 INCH LENGTH 10-5/8 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 1-1/2 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
Datasheet
Description
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 3-1/2 INCH LENGTH 10-5/8 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 1-1/2 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - AX-8-150A - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
AX-8-150A
Rigid/EMT Conduit Expansion/Deflection Joint AX-8-150A
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 3-1/2 INCH LENGTH 10-5/8 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 1-1/2 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
  • APPROVAL UL 514B, CSA C22.2
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 3-1/2 INCH
  • LENGTH 10-5/8 INCH
  • MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM
  • MAXIMUM MOVEMENT 8 INCH
  • TRADE SIZE 1-1/2 INCH
  • USED ON RIGID METAL CONDUIT, IMC
  • AX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AX-8-150A
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details