O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBG-500P-1

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 3.45 INCH/(2) 2 INCH/(3) 1.88 INCH/(4) 1.63 INCH WIRE SIZE UL APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 5.047 INCH CSBG MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 3.45 INCH/(2) 2 INCH/(3) 1.88 INCH/(4) 1.63 INCH WIRE SIZE UL APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 5.047 INCH CSBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBG-500P-1 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBG-500P-1
Cable in Rigid/EMT Conduit Sealing Bushing CSBG-500P-1
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 3.45 INCH/(2) 2 INCH/(3) 1.88 INCH/(4) 1.63 INCH WIRE SIZE UL APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 5.047 INCH CSBG MODEL
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL
  • (1) 3.45 INCH/(2) 2 INCH/(3) 1.88 INCH/(4) 1.63 INCH WIRE SIZE
  • UL APPROVAL
  • 6-1/4 INCH DIAMETER
  • 5 INCH CONDUIT SIZE
  • CONDUIT INNER DIAMETER 5.047 INCH
  • CSBG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBG-500P-1
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details