CSMI-200P -- CONDUIT IN RIGID/EMT CONDUIT SEALING BUSHING
O-Z/Gedney
Conduit in Rigid/EMT Conduit Sealing Bushing
CSMI-200P
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSMI MODEL
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSMI MODEL
Datasheet
Suppliers
Conduit in Rigid/EMT Conduit Sealing Bushing
CSMI-200P
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSMI MODEL
- PVC COATED STEEL PRESSURE DISC MATERIAL
- 0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
- 0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
- 3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
- 2 INCH CORE DRILLED HOLE
- USED ON PIPE, CONDUIT OR TUBING
- CSMI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CSMI-200P |
|
Product Name
|
Conduit in Rigid/EMT Conduit Sealing Bushing |
|
Fitting Type
|
Conduit in Rigid/EMT Conduit Sealing Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
External thread fitting
Size
0.6299 inch (16 mm)
Material
Stainless; 316 stainless steel
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details