O-Z/Gedney Rigid/EMT Expansion/Deflection Joint AXB50

Description
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 2-3/4 INCH DIAMETER COPPER BRAID 1/2 INCH TRADE SIZE CORROSION RESISTANT AXB MODEL
Datasheet
Description
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 2-3/4 INCH DIAMETER COPPER BRAID 1/2 INCH TRADE SIZE CORROSION RESISTANT AXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - AXB50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
AXB50
Rigid/EMT Expansion/Deflection Joint AXB50
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 2-3/4 INCH DIAMETER COPPER BRAID 1/2 INCH TRADE SIZE CORROSION RESISTANT AXB MODEL
  • DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL
  • 8 INCH
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH MAX. MOVEMENT
  • UL APPROVAL
  • 2-3/4 INCH DIAMETER
  • COPPER BRAID
  • 1/2 INCH TRADE SIZE
  • CORROSION RESISTANT
  • AXB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AXB50
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 1240031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 2.95 inch (75 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details