O-Z/Gedney Rigid/EMT Conduit Bushing BBL-300

Description
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
Datasheet
Description
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBL-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
BBL-300
Rigid/EMT Conduit Bushing BBL-300
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
  • THERMOSET PHENOLIC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 3 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • INCLUDES LOCKNUT
  • INSTALLATION THREADED MALE
  • BBL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BBL-300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details