O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSML-1400P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 10/10.75 INCH OUTER CONDUIT DIAMETER 11.1/11.4 INCH (CAST IRON PIPE) PIPE SIZE 10 INCH CONDUIT SIZE 14 INCH CORE DRILLED HOLE CSM MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 10/10.75 INCH OUTER CONDUIT DIAMETER 11.1/11.4 INCH (CAST IRON PIPE) PIPE SIZE 10 INCH CONDUIT SIZE 14 INCH CORE DRILLED HOLE CSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSML-1400P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-1400P
Conduit in Rigid/EMT Conduit Sealing Bushing CSML-1400P
PVC COATED STEEL PRESSURE DISC MATERIAL 10/10.75 INCH OUTER CONDUIT DIAMETER 11.1/11.4 INCH (CAST IRON PIPE) PIPE SIZE 10 INCH CONDUIT SIZE 14 INCH CORE DRILLED HOLE CSM MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 10/10.75 INCH OUTER CONDUIT DIAMETER
  • 11.1/11.4 INCH (CAST IRON PIPE) PIPE SIZE
  • 10 INCH CONDUIT SIZE
  • 14 INCH CORE DRILLED HOLE
  • CSM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSML-1400P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details