O-Z/Gedney Rigid/EMT Conduit Bushing BBL-250

Description
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
Datasheet
Description
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBL-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
BBL-250
Rigid/EMT Conduit Bushing BBL-250
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
  • THERMOSET PHENOLIC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3-3/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 2-1/2 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • INCLUDES LOCKNUT
  • INSTALLATION THREADED MALE
  • BBL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BBL-250
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details