O-Z/Gedney Rigid/EMT Conduit Combination Coupling CB-100

Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH DIA X 1-15/16 INCH L SIZE RIGID CONDUIT/IMC/FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INCLUDES NPT FEMALE HUB CB MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH DIA X 1-15/16 INCH L SIZE RIGID CONDUIT/IMC/FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INCLUDES NPT FEMALE HUB CB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - CB-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
CB-100
Rigid/EMT Conduit Combination Coupling CB-100
ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH DIA X 1-15/16 INCH L SIZE RIGID CONDUIT/IMC/FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INCLUDES NPT FEMALE HUB CB MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-15/16 INCH DIA X 1-15/16 INCH L SIZE
  • RIGID CONDUIT/IMC/FLEXIBLE METAL CONDUIT USED ON
  • THREADED RIGID/IMC TO FLEXIBLE METAL CONDUIT INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • INCLUDES NPT FEMALE HUB
  • CB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CB-100
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details