O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSML-400P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 2.375 INCH OUTER CONDUIT DIAMETER 2.5 INCH, 2.625 INCH (CAST IRON PIPE), 2.375 INCH, 2.625 INCH (COPPER TUBE) PIPE SIZE 2 INCH CONDUIT SIZE 4 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSML MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 2.375 INCH OUTER CONDUIT DIAMETER 2.5 INCH, 2.625 INCH (CAST IRON PIPE), 2.375 INCH, 2.625 INCH (COPPER TUBE) PIPE SIZE 2 INCH CONDUIT SIZE 4 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSML-400P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-400P
Conduit in Rigid/EMT Conduit Sealing Bushing CSML-400P
PVC COATED STEEL PRESSURE DISC MATERIAL 2.375 INCH OUTER CONDUIT DIAMETER 2.5 INCH, 2.625 INCH (CAST IRON PIPE), 2.375 INCH, 2.625 INCH (COPPER TUBE) PIPE SIZE 2 INCH CONDUIT SIZE 4 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSML MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 2.375 INCH OUTER CONDUIT DIAMETER
  • 2.5 INCH, 2.625 INCH (CAST IRON PIPE), 2.375 INCH, 2.625 INCH (COPPER TUBE) PIPE SIZE
  • 2 INCH CONDUIT SIZE
  • 4 INCH CORE DRILLED HOLE
  • USED ON PIPE, CONDUIT OR TUBING
  • CSML MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSML-400P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details