O-Z/Gedney Rigid/EMT Conduit Hub CH-350T

Description
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 5 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING SCREW 3-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD W-F-408E CH-T MODEL
Datasheet
Description
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 5 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING SCREW 3-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD W-F-408E CH-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CH-350T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CH-350T
Rigid/EMT Conduit Hub CH-350T
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 5 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING SCREW 3-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD W-F-408E CH-T MODEL
  • TAPERED FEMALE THREADED TYPE
  • ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL
  • 5 INCH DIA X 2-3/4 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • BONDING SCREW
  • 3-1/2 INCH TRADE SIZE
  • WATERTIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD W-F-408E
  • CH-T MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CH-350T
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details