O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSMI-600P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 4 INCH, 4.5 INCH OUTER CONDUIT DIAMETER 3.66 INCH, 3.8 INCH, 3.96 INCH (CAST IRON PIPE) PIPE SIZE 3-1/2 INCH, 4 INCH CONDUIT SIZE 6 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 4 INCH, 4.5 INCH OUTER CONDUIT DIAMETER 3.66 INCH, 3.8 INCH, 3.96 INCH (CAST IRON PIPE) PIPE SIZE 3-1/2 INCH, 4 INCH CONDUIT SIZE 6 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSMI-600P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSMI-600P
Conduit in Rigid/EMT Conduit Sealing Bushing CSMI-600P
PVC COATED STEEL PRESSURE DISC MATERIAL 4 INCH, 4.5 INCH OUTER CONDUIT DIAMETER 3.66 INCH, 3.8 INCH, 3.96 INCH (CAST IRON PIPE) PIPE SIZE 3-1/2 INCH, 4 INCH CONDUIT SIZE 6 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 4 INCH, 4.5 INCH OUTER CONDUIT DIAMETER
  • 3.66 INCH, 3.8 INCH, 3.96 INCH (CAST IRON PIPE) PIPE SIZE
  • 3-1/2 INCH, 4 INCH CONDUIT SIZE
  • 6 INCH CORE DRILLED HOLE
  • USED ON PIPE, CONDUIT OR TUBING
  • CSMI MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSMI-600P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details