O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBI-200P-0

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.067 INCH CSBI MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.067 INCH CSBI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBI-200P-0 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBI-200P-0
Cable in Rigid/EMT Conduit Sealing Bushing CSBI-200P-0
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.067 INCH CSBI MODEL
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL
  • UL APPROVAL
  • 2-13/14 INCH DIAMETER
  • 2 INCH CONDUIT SIZE
  • CONDUIT INNER DIAMETER 2.067 INCH
  • CSBI MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBI-200P-0
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details