O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSML-1200P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 8/8.625 INCH OUTER CONDUIT DIAMETER 9.05/9.3 INCH (CAST IRON PIPE) PIPE SIZE 8 INCH CONDUIT SIZE 12 INCH CORE DRILLED HOLE CSM MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 8/8.625 INCH OUTER CONDUIT DIAMETER 9.05/9.3 INCH (CAST IRON PIPE) PIPE SIZE 8 INCH CONDUIT SIZE 12 INCH CORE DRILLED HOLE CSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSML-1200P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-1200P
Conduit in Rigid/EMT Conduit Sealing Bushing CSML-1200P
PVC COATED STEEL PRESSURE DISC MATERIAL 8/8.625 INCH OUTER CONDUIT DIAMETER 9.05/9.3 INCH (CAST IRON PIPE) PIPE SIZE 8 INCH CONDUIT SIZE 12 INCH CORE DRILLED HOLE CSM MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 8/8.625 INCH OUTER CONDUIT DIAMETER
  • 9.05/9.3 INCH (CAST IRON PIPE) PIPE SIZE
  • 8 INCH CONDUIT SIZE
  • 12 INCH CORE DRILLED HOLE
  • CSM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSML-1200P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details