O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBG-250P-0

Description
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CSBG MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CSBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBG-250P-0 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBG-250P-0
Cable in Rigid/EMT Conduit Sealing Bushing CSBG-250P-0
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CSBG MODEL
  • SLOTTED PVC COATED STEEL DISC
  • NEOPRENE SEALING RING
  • STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL
  • (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE
  • UL APPROVAL
  • 3-3/8 INCH DIAMETER
  • 2-1/2 INCH CONDUIT SIZE
  • CSBG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBG-250P-0
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details