O-Z/Gedney Grounding Flexible Braid Expansion Joint Jumper ABJ-15-14

Description
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 ABJ MODEL
Datasheet
Description
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 ABJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Flexible Braid Expansion Joint Jumper - ABJ-15-14 - O-Z/Gedney
St. Louis, MO, USA
Grounding Flexible Braid Expansion Joint Jumper
ABJ-15-14
Grounding Flexible Braid Expansion Joint Jumper ABJ-15-14
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 ABJ MODEL
  • ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL
  • AX-A SERIES EXPANSION FITTING USED ON
  • 14 INCH STRAP LENGTH
  • UL 467, CSA C22.2 APPROVAL
  • BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION
  • 1-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • ABJ MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ABJ-15-14
Product Name Grounding Flexible Braid Expansion Joint Jumper
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details