O-Z/Gedney Grounding Bushing BLG-6150

Description
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 7-3/8 INCH DIAMETER 6 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 BLG MODEL
Datasheet
Description
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 7-3/8 INCH DIAMETER 6 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 BLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - BLG-6150 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
BLG-6150
Grounding Bushing BLG-6150
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 7-3/8 INCH DIAMETER 6 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 BLG MODEL
  • THREADED, SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL
  • 1-3/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • 250 TO 500 MCM STRANDED WIRE SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467/514B, CSA 22.2 APPROVAL
  • 7-3/8 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY-IN LUG TYPE
  • COPPER PLUS[TM] BRAND
  • APPLICABLE STANDARD W-F-408E, NEMA FB-1
  • BLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BLG-6150
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details