CSML-300P -- CONDUIT IN RIGID/EMT CONDUIT SEALING BUSHING
O-Z/GedneyConduit in Rigid/EMT Conduit Sealing BushingCSML-300P
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER
1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE
1-1/4 INCH, 1-1/2 INCH CONDUIT SIZE
3 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
O-Z/Gedney
Done
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER
1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE
1-1/4 INCH, 1-1/2 INCH CONDUIT SIZE
3 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-300P
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-300P
PVC COATED STEEL PRESSURE DISC MATERIAL
1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER
1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE
1-1/4 INCH, 1-1/2 INCH CONDUIT SIZE
3 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
PVC COATED STEEL PRESSURE DISC MATERIAL
1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER
1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE