O-Z/Gedney Conduit Body Cover BS75A

Description
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-A MODEL
Datasheet
Description
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BS75A - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
BS75A
Conduit Body Cover BS75A
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-A MODEL
  • SCREW TYPE
  • NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • APPLICATION COVERS CONDUIT BODY OPENING
  • TOP DESIGN DOME
  • BS-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BS75A
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details