O-Z/Gedney Grounding Flexible Braid Expansion Joint Jumper BJ-0507-14

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL AX SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION 1/2 TO 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 BJ MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL AX SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION 1/2 TO 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 BJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Flexible Braid Expansion Joint Jumper - BJ-0507-14 - O-Z/Gedney
St. Louis, MO, USA
Grounding Flexible Braid Expansion Joint Jumper
BJ-0507-14
Grounding Flexible Braid Expansion Joint Jumper BJ-0507-14
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL AX SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION 1/2 TO 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 BJ MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL
  • AX SERIES EXPANSION FITTING USED ON
  • 14 INCH STRAP LENGTH
  • UL 467, CSA C22.2 APPROVAL
  • BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION
  • 1/2 TO 3/4 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • BJ MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BJ-0507-14
Product Name Grounding Flexible Braid Expansion Joint Jumper
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details