O-Z/Gedney Rigid/EMT Conduit Bushing BBL-100

Description
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 1 INCH LOCKNUT THREAD LENGTH 1/2 INCH INCLUDES LOCKNUT BBL MODEL
Datasheet
Description
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 1 INCH LOCKNUT THREAD LENGTH 1/2 INCH INCLUDES LOCKNUT BBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBL-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
BBL-100
Rigid/EMT Conduit Bushing BBL-100
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 1 INCH LOCKNUT THREAD LENGTH 1/2 INCH INCLUDES LOCKNUT BBL MODEL
  • THREADED MALE TYPE
  • THERMOSET PHENOLIC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 1-3/4 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • BUSHING HOLE DIAMETER 1 INCH
  • LOCKNUT THREAD LENGTH 1/2 INCH
  • INCLUDES LOCKNUT
  • BBL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BBL-100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details