CSML-800P -- CONDUIT IN RIGID/EMT CONDUIT SEALING BUSHING
O-Z/Gedney
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-800P
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
5 INCH, 5.25 INCH, 5.5 INCH, 5.563 INCH, 6 INCH, 6.625 INCH OUTER CONDUIT DIAMETER
4.8 INCH, 5 INCH (CAST IRON PIPE) PIPE SIZE
4-1/2 INCH, 5 INCH, 6 INCH CONDUIT SIZE
8 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
5 INCH, 5.25 INCH, 5.5 INCH, 5.563 INCH, 6 INCH, 6.625 INCH OUTER CONDUIT DIAMETER
4.8 INCH, 5 INCH (CAST IRON PIPE) PIPE SIZE
4-1/2 INCH, 5 INCH, 6 INCH CONDUIT SIZE
8 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
Datasheet
Suppliers
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-800P
PVC COATED STEEL PRESSURE DISC MATERIAL
5 INCH, 5.25 INCH, 5.5 INCH, 5.563 INCH, 6 INCH, 6.625 INCH OUTER CONDUIT DIAMETER
4.8 INCH, 5 INCH (CAST IRON PIPE) PIPE SIZE
4-1/2 INCH, 5 INCH, 6 INCH CONDUIT SIZE
8 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
- PVC COATED STEEL PRESSURE DISC MATERIAL
- 5 INCH, 5.25 INCH, 5.5 INCH, 5.563 INCH, 6 INCH, 6.625 INCH OUTER CONDUIT DIAMETER
- 4.8 INCH, 5 INCH (CAST IRON PIPE) PIPE SIZE
- 4-1/2 INCH, 5 INCH, 6 INCH CONDUIT SIZE
- 8 INCH CORE DRILLED HOLE
- USED ON PIPE, CONDUIT OR TUBING
- CSML MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CSML-800P |
|
Product Name
|
Conduit in Rigid/EMT Conduit Sealing Bushing |
|
Fitting Type
|
Conduit in Rigid/EMT Conduit Sealing Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
P clip
Size
2.13 inch (54 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details