O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint AXDX-50

Description
APPROVAL UL 514B, CSA C22.2 DIAMETER 2-1/4 INCH LENGTH 15 INCH MATERIAL BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 1/2 INCH USED ON RIGID METAL CONDUIT, IMC AXDX MODEL
Datasheet
Description
APPROVAL UL 514B, CSA C22.2 DIAMETER 2-1/4 INCH LENGTH 15 INCH MATERIAL BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 1/2 INCH USED ON RIGID METAL CONDUIT, IMC AXDX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - AXDX-50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
AXDX-50
Rigid/EMT Conduit Expansion/Deflection Joint AXDX-50
APPROVAL UL 514B, CSA C22.2 DIAMETER 2-1/4 INCH LENGTH 15 INCH MATERIAL BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 1/2 INCH USED ON RIGID METAL CONDUIT, IMC AXDX MODEL
  • APPROVAL UL 514B, CSA C22.2
  • DIAMETER 2-1/4 INCH
  • LENGTH 15 INCH
  • MATERIAL BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER
  • MAXIMUM MOVEMENT 4 INCH
  • TRADE SIZE 1/2 INCH
  • USED ON RIGID METAL CONDUIT, IMC
  • AXDX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AXDX-50
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details