O-Z/Gedney Conduit Body Cover BS125S

Description
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-S MODEL
Datasheet
Description
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BS125S - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
BS125S
Conduit Body Cover BS125S
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-S MODEL
  • SCREW TYPE
  • PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 1-1/4 TO 1-1/2 INCH TRADE SIZE
  • SPEC 5[TM] BRAND
  • APPLICATION COVERS CONDUIT BODY OPENING
  • TOP DESIGN DOME
  • BS-S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BS125S
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 608266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male hook
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details