O-Z/Gedney Rigid/EMT Conduit Bushing BBL-600

Description
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 5-7/8 INCH LOCKNUT THREAD LENGTH 3/4 INCH INCLUDES LOCKNUT BBL MODEL
Datasheet
Description
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 5-7/8 INCH LOCKNUT THREAD LENGTH 3/4 INCH INCLUDES LOCKNUT BBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBL-600 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
BBL-600
Rigid/EMT Conduit Bushing BBL-600
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 5-7/8 INCH LOCKNUT THREAD LENGTH 3/4 INCH INCLUDES LOCKNUT BBL MODEL
  • THREADED MALE TYPE
  • THERMOSET PHENOLIC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 7-3/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 6 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • BUSHING HOLE DIAMETER 5-7/8 INCH
  • LOCKNUT THREAD LENGTH 3/4 INCH
  • INCLUDES LOCKNUT
  • BBL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BBL-600
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details