O-Z/Gedney Conduit Body Cover BS75S

Description
SCREW TYPE NATURAL PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICABLE STANDARD NEMA FB-1/2, FEDERAL SPECIFICATION A-A-50563 USED ON CONDUIT TYPE BS-S MODEL
Datasheet
Description
SCREW TYPE NATURAL PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICABLE STANDARD NEMA FB-1/2, FEDERAL SPECIFICATION A-A-50563 USED ON CONDUIT TYPE BS-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BS75S - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
BS75S
Conduit Body Cover BS75S
SCREW TYPE NATURAL PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICABLE STANDARD NEMA FB-1/2, FEDERAL SPECIFICATION A-A-50563 USED ON CONDUIT TYPE BS-S MODEL
  • SCREW TYPE
  • NATURAL PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • SPEC 5[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1/2, FEDERAL SPECIFICATION A-A-50563
  • USED ON CONDUIT
  • TYPE BS-S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BS75S
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details