O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBG-250P-1

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.469 INCH CSBG MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.469 INCH CSBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBG-250P-1 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBG-250P-1
Cable in Rigid/EMT Conduit Sealing Bushing CSBG-250P-1
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.469 INCH CSBG MODEL
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL
  • (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE
  • UL APPROVAL
  • 3-3/8 INCH DIAMETER
  • 2-1/2 INCH CONDUIT SIZE
  • CONDUIT INNER DIAMETER 2.469 INCH
  • CSBG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBG-250P-1
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details