CSMC-200P -- CONDUIT IN RIGID/EMT CONDUIT SEALING BUSHING
O-Z/Gedney
Conduit in Rigid/EMT Conduit Sealing Bushing
CSMC-200P
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSMC MODEL
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSMC MODEL
Datasheet
Suppliers
Conduit in Rigid/EMT Conduit Sealing Bushing
CSMC-200P
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSMC MODEL
- PVC COATED STEEL PRESSURE DISC MATERIAL
- 0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
- 0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
- 3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
- 2 INCH CORE DRILLED HOLE
- USED ON PIPE, CONDUIT OR TUBING
- CSMC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CSMC-200P |
|
Product Name
|
Conduit in Rigid/EMT Conduit Sealing Bushing |
|
Fitting Type
|
Conduit in Rigid/EMT Conduit Sealing Bushing
|
Unlock Full Specs
to access all available technical data