O-Z/Gedney Rigid/EMT Conduit Hub CHM-500T

Description
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA X 3-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL LOCKNUT BONDING SCREW 5 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD W-F-408E CHM-T MODEL
Datasheet
Description
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA X 3-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL LOCKNUT BONDING SCREW 5 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD W-F-408E CHM-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CHM-500T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CHM-500T
Rigid/EMT Conduit Hub CHM-500T
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA X 3-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL LOCKNUT BONDING SCREW 5 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD W-F-408E CHM-T MODEL
  • MALE THREADED TYPE
  • ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL
  • 6-7/8 INCH DIA X 3-3/8 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • LOCKNUT BONDING SCREW
  • 5 INCH TRADE SIZE
  • DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD W-F-408E
  • CHM-T MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CHM-500T
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details