O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBI-350P-1

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 2.13 INCH/(2) 1.38 INCH/(3) 1.38 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 3.548 INCH CSBI MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 2.13 INCH/(2) 1.38 INCH/(3) 1.38 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 3.548 INCH CSBI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBI-350P-1 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBI-350P-1
Cable in Rigid/EMT Conduit Sealing Bushing CSBI-350P-1
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 2.13 INCH/(2) 1.38 INCH/(3) 1.38 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 3.548 INCH CSBI MODEL
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL
  • (1) 2.13 INCH/(2) 1.38 INCH/(3) 1.38 INCH/(4) 1.13 INCH WIRE SIZE
  • UL APPROVAL
  • 4-9/16 INCH DIAMETER
  • 3-1/2 INCH CONDUIT SIZE
  • CONDUIT INNER DIAMETER 3.548 INCH
  • CSBI MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBI-350P-1
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details