O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSME-1600P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 12/12.75 INCH OUTER CONDUIT DIAMETER 13.2/13.5 INCH (CAST IRON PIPE) PIPE SIZE 12 INCH CONDUIT SIZE 16 INCH CORE DRILLED HOLE CSM MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 12/12.75 INCH OUTER CONDUIT DIAMETER 13.2/13.5 INCH (CAST IRON PIPE) PIPE SIZE 12 INCH CONDUIT SIZE 16 INCH CORE DRILLED HOLE CSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSME-1600P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSME-1600P
Conduit in Rigid/EMT Conduit Sealing Bushing CSME-1600P
PVC COATED STEEL PRESSURE DISC MATERIAL 12/12.75 INCH OUTER CONDUIT DIAMETER 13.2/13.5 INCH (CAST IRON PIPE) PIPE SIZE 12 INCH CONDUIT SIZE 16 INCH CORE DRILLED HOLE CSM MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 12/12.75 INCH OUTER CONDUIT DIAMETER
  • 13.2/13.5 INCH (CAST IRON PIPE) PIPE SIZE
  • 12 INCH CONDUIT SIZE
  • 16 INCH CORE DRILLED HOLE
  • CSM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSME-1600P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details