O-Z/Gedney Armored Cable/Flex Conduit Connector AC-75

Description
45 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 29/32 TO 1-1/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
Datasheet
Description
45 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 29/32 TO 1-1/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - AC-75 - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
AC-75
Armored Cable/Flex Conduit Connector AC-75
45 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 29/32 TO 1-1/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
  • 45 DEG TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-5/8 INCH
  • SQUEEZE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 29/32 TO 1-1/16 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD NEMA FB-1
  • AC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AC-75
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Elbow; Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details