O-Z/Gedney Rigid/EMT Expansion/Deflection Joint AX-300

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - AX-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
AX-300
Rigid/EMT Expansion/Deflection Joint AX-300
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 8-1/8 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 4 INCH MAX. MOVEMENT
  • UL 514B, CSA C22.2 APPROVAL
  • 5-3/8 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT, WEATHERPROOF
  • APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT
  • AX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AX-300
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details