CSME-200P -- CONDUIT IN RIGID/EMT CONDUIT SEALING BUSHING
O-Z/GedneyConduit in Rigid/EMT Conduit Sealing BushingCSME-200P
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675/0.84/1.05 INCH OUTER CONDUIT DIAMETER
0.5/0.625/0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH / 1/2 INCH / 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
CSM MODEL
O-Z/Gedney
Done
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675/0.84/1.05 INCH OUTER CONDUIT DIAMETER
0.5/0.625/0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH / 1/2 INCH / 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
CSM MODEL
Conduit in Rigid/EMT Conduit Sealing Bushing
CSME-200P
Conduit in Rigid/EMT Conduit Sealing Bushing
CSME-200P
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675/0.84/1.05 INCH OUTER CONDUIT DIAMETER
0.5/0.625/0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH / 1/2 INCH / 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
CSM MODEL