O-Z/Gedney Armored Cable/Flex Conduit Connector C-1Z

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9/16 INCH (1) SET SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 27/64 TO 5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/BX CABLE/FLEXIBLE CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 C-1 MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9/16 INCH (1) SET SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 27/64 TO 5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/BX CABLE/FLEXIBLE CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 C-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - C-1Z - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
C-1Z
Armored Cable/Flex Conduit Connector C-1Z
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9/16 INCH (1) SET SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 27/64 TO 5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/BX CABLE/FLEXIBLE CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 C-1 MODEL
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 9/16 INCH
  • (1) SET SCREW INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 27/64 TO 5/8 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED/BX CABLE/FLEXIBLE CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • C-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number C-1Z
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details