O-Z/Gedney Explosionproof Flexible Conduit Coupling ECGJH-250-12

Description
STAINLESS STEEL MATERIAL 12 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL ECGJH MODEL
Datasheet
Description
STAINLESS STEEL MATERIAL 12 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECGJH-250-12 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECGJH-250-12
Explosionproof Flexible Conduit Coupling ECGJH-250-12
STAINLESS STEEL MATERIAL 12 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL ECGJH MODEL
  • STAINLESS STEEL MATERIAL
  • 12 INCH
  • CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2-1/2 INCH TRADE SIZE
  • (2) FEMALE NIPPLE END TYPE
  • STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECGJH-250-12
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details