O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint AX-8-50A

Description
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 2 INCH LENGTH 10-1/4 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 1/2 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
Datasheet
Description
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 2 INCH LENGTH 10-1/4 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 1/2 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - AX-8-50A - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
AX-8-50A
Rigid/EMT Conduit Expansion/Deflection Joint AX-8-50A
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 2 INCH LENGTH 10-1/4 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 1/2 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
  • APPROVAL UL 514B, CSA C22.2
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 2 INCH
  • LENGTH 10-1/4 INCH
  • MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM
  • MAXIMUM MOVEMENT 8 INCH
  • TRADE SIZE 1/2 INCH
  • USED ON RIGID METAL CONDUIT, IMC
  • AX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AX-8-50A
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details