O-Z/Gedney Grounding Bushing ABLG-5104

Description
COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 6-1/4 INCH DIAMETER 5 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW ABLG MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 6-1/4 INCH DIAMETER 5 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW ABLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - ABLG-5104 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
ABLG-5104
Grounding Bushing ABLG-5104
COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 6-1/4 INCH DIAMETER 5 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW ABLG MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 1-1/4 INCH
  • THREADED RIGID CONDUIT/IMC USED ON
  • 14 TO 4 AWG SOLID/STRANDED WIRE SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 514B, CSA 22.2 APPROVAL
  • 6-1/4 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY IN, TIN PLATED COPPER SADDLE LUG TYPE
  • COPPER PLUS[T] BRAND
  • INSTALLATION SET SCREW
  • ABLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ABLG-5104
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details