O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint AX-500A

Description
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 8 INCH LENGTH 9-1/2 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 4 INCH TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
Datasheet
Description
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 8 INCH LENGTH 9-1/2 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 4 INCH TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - AX-500A - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
AX-500A
Rigid/EMT Conduit Expansion/Deflection Joint AX-500A
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 8 INCH LENGTH 9-1/2 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 4 INCH TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT, IMC AX MODEL
  • APPROVAL UL 514B, CSA C22.2
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 8 INCH
  • LENGTH 9-1/2 INCH
  • MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM
  • MAXIMUM MOVEMENT 4 INCH
  • TRADE SIZE 5 INCH
  • USED ON RIGID METAL CONDUIT, IMC
  • AX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AX-500A
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details