O-Z/Gedney Grounding Flexible Braid Expansion Joint Jumper ABJ-0507-24

Description
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1/2 INCH / 3/4 INCH TRADE SIZE ABJ MODEL
Datasheet
Description
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1/2 INCH / 3/4 INCH TRADE SIZE ABJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Flexible Braid Expansion Joint Jumper - ABJ-0507-24 - O-Z/Gedney
St. Louis, MO, USA
Grounding Flexible Braid Expansion Joint Jumper
ABJ-0507-24
Grounding Flexible Braid Expansion Joint Jumper ABJ-0507-24
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1/2 INCH / 3/4 INCH TRADE SIZE ABJ MODEL
  • ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL
  • AX8-A/EX-A SERIES EXPANSION FITTING USED ON
  • 24 INCH STRAP LENGTH
  • UL 467, CSA C22.2 APPROVAL
  • BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION
  • 1/2 INCH / 3/4 INCH TRADE SIZE
  • ABJ MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ABJ-0507-24
Product Name Grounding Flexible Braid Expansion Joint Jumper
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details