O-Z/Gedney Rigid/EMT Conduit Hub CH-300

Description
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 4-3/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E INSTALLATION TAPERED FEMALE THREADED CH MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 4-3/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E INSTALLATION TAPERED FEMALE THREADED CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CH-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CH-300
Rigid/EMT Conduit Hub CH-300
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 4-3/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E INSTALLATION TAPERED FEMALE THREADED CH MODEL
  • ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL
  • 4-3/8 INCH DIA SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • WATER TIGHT
  • APPLICABLE STANDARD W-F-408E
  • INSTALLATION TAPERED FEMALE THREADED
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CH-300
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details