TelephoneStuff.com Leviton Compact 4-Hole Vertical Screw-Down Lampholder 26720-400

Description
4-hole vertical screw-down lampholder for GX23 and GX23-2 lamp bases. Features: - Rating: 75 Watt 600V - Quick-connect 18AWG solid or str. tinned - 3/8" wire strip - 2 wiring ports - 4 mounting holes - UL, CSA, NOM certified Compatible With: - Phillips: - PL-S 13W - PL-C 13W - Osram Sylvania: - DULUX S 13W - DULUX D 13W - GE Lighting: - BIAX 13W - DOUBLE BIAX 13W
Description
4-hole vertical screw-down lampholder for GX23 and GX23-2 lamp bases. Features: - Rating: 75 Watt 600V - Quick-connect 18AWG solid or str. tinned - 3/8" wire strip - 2 wiring ports - 4 mounting holes - UL, CSA, NOM certified Compatible With: - Phillips: - PL-S 13W - PL-C 13W - Osram Sylvania: - DULUX S 13W - DULUX D 13W - GE Lighting: - BIAX 13W - DOUBLE BIAX 13W

Suppliers

Company
Product
Description
Supplier Links
Leviton Compact 4-Hole Vertical Screw-Down Lampholder - 26720-400 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Compact 4-Hole Vertical Screw-Down Lampholder
26720-400
Leviton Compact 4-Hole Vertical Screw-Down Lampholder 26720-400
4-hole vertical screw-down lampholder for GX23 and GX23-2 lamp bases. Features: - Rating: 75 Watt 600V - Quick-connect 18AWG solid or str. tinned - 3/8" wire strip - 2 wiring ports - 4 mounting holes - UL, CSA, NOM certified Compatible With: - Phillips: - PL-S 13W - PL-C 13W - Osram Sylvania: - DULUX S 13W - DULUX D 13W - GE Lighting: - BIAX 13W - DOUBLE BIAX 13W

4-hole vertical screw-down lampholder for GX23 and GX23-2 lamp bases.
Features:
- Rating: 75 Watt 600V
- Quick-connect 18AWG solid or str. tinned
- 3/8" wire strip
- 2 wiring ports
- 4 mounting holes
- UL, CSA, NOM certified
Compatible With:
- Phillips:
- PL-S 13W
- PL-C 13W
- Osram Sylvania:
- DULUX S 13W
- DULUX D 13W
- GE Lighting:
- BIAX 13W
- DOUBLE BIAX 13W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 26720-400
Product Name Leviton Compact 4-Hole Vertical Screw-Down Lampholder
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2231593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 3901W - Legrand
Specs
Lamp Base Holder Type BiPin
View Details