TelephoneStuff.com Leviton Compact Fluorescent Keyless Lampholder with Pig.. 9860-LHG

Description
Comes with Compact Fluorescent Keyless Lampholder, 13 Watt CFL Lamp and Thermostatic Lamp Guard . Features - 13W GU24 Base - Keyless Bi-Pin Compact Fluorescent Lampholder - Impact resistant thermoplastic construction - Optional polycarbonate lamp guard available - Pigtail leads provide easy installation - Knockout holes on box enable multiple configurations - Thread-cutting screws facilitate installation of lamp guard - Lamp Output = 900 lumens - Lamp Color = 2700 K - Installs in closets, garages, basements, utility rooms and attics - Suitable for indoor use only - Use with standard wall switch
Description
Comes with Compact Fluorescent Keyless Lampholder, 13 Watt CFL Lamp and Thermostatic Lamp Guard . Features - 13W GU24 Base - Keyless Bi-Pin Compact Fluorescent Lampholder - Impact resistant thermoplastic construction - Optional polycarbonate lamp guard available - Pigtail leads provide easy installation - Knockout holes on box enable multiple configurations - Thread-cutting screws facilitate installation of lamp guard - Lamp Output = 900 lumens - Lamp Color = 2700 K - Installs in closets, garages, basements, utility rooms and attics - Suitable for indoor use only - Use with standard wall switch

Suppliers

Company
Product
Description
Supplier Links
Leviton Compact Fluorescent Keyless Lampholder with Pig.. - 9860-LHG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Compact Fluorescent Keyless Lampholder with Pig..
9860-LHG
Leviton Compact Fluorescent Keyless Lampholder with Pig.. 9860-LHG
Comes with Compact Fluorescent Keyless Lampholder, 13 Watt CFL Lamp and Thermostatic Lamp Guard . Features - 13W GU24 Base - Keyless Bi-Pin Compact Fluorescent Lampholder - Impact resistant thermoplastic construction - Optional polycarbonate lamp guard available - Pigtail leads provide easy installation - Knockout holes on box enable multiple configurations - Thread-cutting screws facilitate installation of lamp guard - Lamp Output = 900 lumens - Lamp Color = 2700 K - Installs in closets, garages, basements, utility rooms and attics - Suitable for indoor use only - Use with standard wall switch

Comes with Compact Fluorescent Keyless Lampholder, 13 Watt CFL Lamp and Thermostatic Lamp Guard .
Features
- 13W GU24 Base
- Keyless Bi-Pin Compact Fluorescent Lampholder
- Impact resistant thermoplastic construction
- Optional polycarbonate lamp guard available
- Pigtail leads provide easy installation
- Knockout holes on box enable multiple configurations
- Thread-cutting screws facilitate installation of lamp guard
- Lamp Output = 900 lumens
- Lamp Color = 2700 K
- Installs in closets, garages, basements, utility rooms and attics
- Suitable for indoor use only
- Use with standard wall switch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 9860-LHG
Product Name Leviton Compact Fluorescent Keyless Lampholder with Pig..
Lamp Base Holder Type Keyless
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details