TelephoneStuff.com Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder 390-1W

Description
Medium Base Bi-Pin Standard Fluorescent Lampholder has a Medium Lamp Base and a Pedestal Style. Lampholder Features: - Lamp Contacts: Bi-Pin - Mounting Type: Screw Mount - Contact Type: Turn-Type - Termination: 2-Screw Terminal - Rated Wattage: 660W - Voltage: 600 Volt - Standards and Certifications: UL/CSA - Available Colors: White and Black - Sold in Packages of 50 Lampholders
Description
Medium Base Bi-Pin Standard Fluorescent Lampholder has a Medium Lamp Base and a Pedestal Style. Lampholder Features: - Lamp Contacts: Bi-Pin - Mounting Type: Screw Mount - Contact Type: Turn-Type - Termination: 2-Screw Terminal - Rated Wattage: 660W - Voltage: 600 Volt - Standards and Certifications: UL/CSA - Available Colors: White and Black - Sold in Packages of 50 Lampholders

Suppliers

Company
Product
Description
Supplier Links
Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder - 390-1W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder
390-1W
Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder 390-1W
Medium Base Bi-Pin Standard Fluorescent Lampholder has a Medium Lamp Base and a Pedestal Style. Lampholder Features: - Lamp Contacts: Bi-Pin - Mounting Type: Screw Mount - Contact Type: Turn-Type - Termination: 2-Screw Terminal - Rated Wattage: 660W - Voltage: 600 Volt - Standards and Certifications: UL/CSA - Available Colors: White and Black - Sold in Packages of 50 Lampholders

Medium Base Bi-Pin Standard Fluorescent Lampholder has a Medium Lamp Base and a Pedestal Style.
Lampholder Features:
- Lamp Contacts: Bi-Pin
- Mounting Type: Screw Mount
- Contact Type: Turn-Type
- Termination: 2-Screw Terminal
- Rated Wattage: 660W
- Voltage: 600 Volt
- Standards and Certifications: UL/CSA
- Available Colors: White and Black
- Sold in Packages of 50 Lampholders

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 390-1W
Product Name Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 296795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Metal Shell Lampholder - 7080M - Legrand
Specs
Lamp Base Holder Type Edison Screw
Lamp Base(s) 6098-PG
Material Metal
View Details