TelephoneStuff.com Leviton T5 Linear Fluorescent Lampholder Miniture Base.. 13654-TWP

Description
Linear fluorescent lampholder,T5 miniature bi-pin twist-in with lamp-lock. Tall profile, snap-in mounting foot with post. Features: - Lamp Base - Miniature - Lamp Contacts - Bi-Pin - Style Name - Tall Profile - Mounting Type - Snap-In or Slide-ON - Panel Thickness - 22-25 Ga. Panel - Contact Type - Lamp-Lock - Lamp Type: T5 - Termination - Quickwire 18AWG Solid or Str Tinned - Rated Wattage - 120W - Voltage - 600 Volt - Body Material - Thermoplastic - Color - White
Description
Linear fluorescent lampholder,T5 miniature bi-pin twist-in with lamp-lock. Tall profile, snap-in mounting foot with post. Features: - Lamp Base - Miniature - Lamp Contacts - Bi-Pin - Style Name - Tall Profile - Mounting Type - Snap-In or Slide-ON - Panel Thickness - 22-25 Ga. Panel - Contact Type - Lamp-Lock - Lamp Type: T5 - Termination - Quickwire 18AWG Solid or Str Tinned - Rated Wattage - 120W - Voltage - 600 Volt - Body Material - Thermoplastic - Color - White

Suppliers

Company
Product
Description
Supplier Links
Leviton T5 Linear Fluorescent Lampholder Miniture Base.. - 13654-TWP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton T5 Linear Fluorescent Lampholder Miniture Base..
13654-TWP
Leviton T5 Linear Fluorescent Lampholder Miniture Base.. 13654-TWP
Linear fluorescent lampholder,T5 miniature bi-pin twist-in with lamp-lock. Tall profile, snap-in mounting foot with post. Features: - Lamp Base - Miniature - Lamp Contacts - Bi-Pin - Style Name - Tall Profile - Mounting Type - Snap-In or Slide-ON - Panel Thickness - 22-25 Ga. Panel - Contact Type - Lamp-Lock - Lamp Type: T5 - Termination - Quickwire 18AWG Solid or Str Tinned - Rated Wattage - 120W - Voltage - 600 Volt - Body Material - Thermoplastic - Color - White

Linear fluorescent lampholder,T5 miniature bi-pin twist-in with lamp-lock. Tall profile, snap-in mounting foot with post.
Features:
- Lamp Base - Miniature
- Lamp Contacts - Bi-Pin
- Style Name - Tall Profile
- Mounting Type - Snap-In or Slide-ON
- Panel Thickness - 22-25 Ga. Panel
- Contact Type - Lamp-Lock
- Lamp Type: T5
- Termination - Quickwire 18AWG Solid or Str Tinned
- Rated Wattage - 120W
- Voltage - 600 Volt
- Body Material - Thermoplastic
- Color - White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 13654-TWP
Product Name Leviton T5 Linear Fluorescent Lampholder Miniture Base..
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2051016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - CJS22 - Appleton Electric
Specs
Maximum Wattage 22 watts
View Details